Radiall RF Coaxial Termination R404750000

Description
Coaxial Termination N Male 6 GHz 30 W
Request a Quote Datasheet
Description
Coaxial Termination N Male 6 GHz 30 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404750000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404750000
RF Coaxial Termination R404750000
Coaxial Termination N Male 6 GHz 30 W

Coaxial Termination N Male 6 GHz 30 W

Supplier's Site Datasheet
RF Terminators - R404750000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
R404750000
RF Terminators R404750000
RF Terminators CH N M 6 GHz 30W

RF Terminators CH N M 6 GHz 30W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number R404750000 R404750000
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 150 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT4005B-4×5 - KAT4005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details