Radiall RF Coaxial Termination 2036-7511-051

Description
Standard resistor: 51 Ohm, 1/2 watt, 5% tolerance.
Request a Quote Datasheet
Description
Standard resistor: 51 Ohm, 1/2 watt, 5% tolerance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 2036-7511-051 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
2036-7511-051
RF Coaxial Termination 2036-7511-051
Standard resistor: 51 Ohm, 1/2 watt, 5% tolerance.

Standard resistor: 51 Ohm, 1/2 watt, 5% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 2036-7511-051
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21208S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Power Cable Terminations - 236215-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details