Spectrum Control RF Coaxial Termination 3030C

Description
Terminations, BNC, DC - 4 GHz, 2 Watts. With Chain.
Request a Quote Datasheet
Description
Terminations, BNC, DC - 4 GHz, 2 Watts. With Chain.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 3030C - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
3030C
RF Coaxial Termination 3030C
Terminations, BNC, DC - 4 GHz, 2 Watts. With Chain.

Terminations, BNC, DC - 4 GHz, 2 Watts. With Chain.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 3030C
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 8000 MHz
View Details
Coaxial Termination - 5o2125018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / SMA-M / 18GHZ RoHS - ANNE-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT67R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details