Spectrum Control RF Coaxial Termination 3112-T

Description
Terminations TNC, DC - 12.4 GHz, 25 Watts
Request a Quote Datasheet
Description
Terminations TNC, DC - 12.4 GHz, 25 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Coaxial Termination
3112-T
RF Coaxial Termination 3112-T
Terminations TNC, DC - 12.4 GHz, 25 Watts

Terminations TNC, DC - 12.4 GHz, 25 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 3112-T
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W SMA - UIYCT10AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coaxial Termination - 5o215018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 10W RoHS - TERM-10W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details