HUBER+SUHNER AG RF Coaxial Termination 22550235

Description
Standard Termination, Low Power. Product Configuration: Connector, BNC plug (male).
Request a Quote
Description
Standard Termination, Low Power. Product Configuration: Connector, BNC plug (male).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22550235 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22550235
RF Coaxial Termination 22550235
Standard Termination, Low Power. Product Configuration: Connector, BNC plug (male).

Standard Termination, Low Power. Product Configuration: Connector, BNC plug (male).

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 22550235
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Coaxial Termination T4M - T4M - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
SolderSleeve Shield Terminators - 269683-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details