Radiall RF Coaxial Termination R404765000

Description
Coaxial Termination SMA Female 6 GHz 50 W
Request a Quote Datasheet
Description
Coaxial Termination SMA Female 6 GHz 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404765000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404765000
RF Coaxial Termination R404765000
Coaxial Termination SMA Female 6 GHz 50 W

Coaxial Termination SMA Female 6 GHz 50 W

Supplier's Site Datasheet
RF Terminators - R404765000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
R404765000
RF Terminators R404765000
RF Terminators CH SMA F 6 GHz 50W

RF Terminators CH SMA F 6 GHz 50W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number R404765000 R404765000
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

 - 8194197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Sma
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2110018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
1500W 3GHz Coaxial Termination - UIYCT1500A - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; 7/16
Frequency Range 3000 MHz
View Details