Radiall RF Coaxial Termination R404568000

Description
SMA Male Coaxial Termination 12.4 GHz 12W
Request a Quote Datasheet
Description
SMA Male Coaxial Termination 12.4 GHz 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404568000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404568000
RF Coaxial Termination R404568000
SMA Male Coaxial Termination 12.4 GHz 12W

SMA Male Coaxial Termination 12.4 GHz 12W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404568000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21208S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details
SolderSleeve Shield Terminators - 278977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details