Radiall RF Coaxial Termination R404114000

Description
QMA Male Termination 1W; 4 GHz
Request a Quote
Description
QMA Male Termination 1W; 4 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QMA male RF coaxial termination designed for 50 Ω systems with an operating frequency range of DC to 4 GHz, rated for 1 W average power at 25 °C in free air, and 100 W peak power at 25 °C. It features a V.S.W.R. of 1.08 up to 1 GHz and 1.20 up to 4 GHz, with a DC resistance of 50 Ω ± 5%. The termination operates between -40 °C and +105 °C, weighs 6.0400 g, and uses a brass body with gold-over-copper center contact and bronze outer contact, insulated with PTFE.

Datasheet Summary
Powered by GS/AI

QMA male RF coaxial termination designed for 50 Ω systems with an operating frequency range of DC to 4 GHz, rated for 1 W average power at 25 °C in free air, and 100 W peak power at 25 °C. It features a V.S.W.R. of 1.08 up to 1 GHz and 1.20 up to 4 GHz, with a DC resistance of 50 Ω ± 5%. The termination operates between -40 °C and +105 °C, weighs 6.0400 g, and uses a brass body with gold-over-copper center contact and bronze outer contact, insulated with PTFE.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404114000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404114000
RF Coaxial Termination R404114000
QMA Male Termination 1W; 4 GHz

QMA Male Termination 1W; 4 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404114000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 250449-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
30W 18GHz – SMA Coaxial Termination - UIYCT30AS18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
KAT27010C-4×5 - KAT27010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details