Spectrum Control 1456 Coaxial Termination (Type N, 1000 W, DC-3 GHz) 1456-4

Description
Quality Type N connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-D-39030. Low Intermodulation Distortion Design Weinschel Product
Request a Quote Datasheet
Description
Quality Type N connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-D-39030. Low Intermodulation Distortion Design Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1456 Coaxial Termination (Type N, 1000 W, DC-3 GHz) - 1456-4 - APITech
Fairview, PA, United States
1456 Coaxial Termination (Type N, 1000 W, DC-3 GHz)
1456-4
1456 Coaxial Termination (Type N, 1000 W, DC-3 GHz) 1456-4
Quality Type N connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-D-39030. Low Intermodulation Distortion Design Weinschel Product
  • Quality Type N connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Low Intermodulation Distortion Design
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1456-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1456-4
RF Coaxial Termination 1456-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1456-4 1456-4
Product Name 1456 Coaxial Termination (Type N, 1000 W, DC-3 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o212506N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 5W RoHS - TERM-5W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details