Spectrum Control 3073 Coaxial Terminations (SMA, 5 Watts, DC-12.4 GHz) 3073

Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3073 Coaxial Terminations (SMA, 5 Watts, DC-12.4 GHz) - 3073 - APITech
Fairview, PA, United States
3073 Coaxial Terminations (SMA, 5 Watts, DC-12.4 GHz)
3073
3073 Coaxial Terminations (SMA, 5 Watts, DC-12.4 GHz) 3073
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet
Downers Grove, IL, United States
RF Coaxial Termination
3073
RF Coaxial Termination 3073
Terminations SMA, DC - 12.4 GHz, 5 Watts

Terminations SMA, DC - 12.4 GHz, 5 Watts

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 3073 3073
Product Name 3073 Coaxial Terminations (SMA, 5 Watts, DC-12.4 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21500124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / BNC / RoHS - BTRM-50+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 4000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
SolderSleeve Shield Terminators - 298539-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details