Spectrum Control RF Coaxial Termination 3018C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 3018C - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
3018C
RF Coaxial Termination 3018C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 3018C
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W BNC - UIYCT2ABNC6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination - 5o21206S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details