HUBER+SUHNER AG RF Coaxial Termination 22543737

Description
Impediance Matching Pad BNC plug(m) (50 Ohm) to BNC jack(f) (75 Ohm)
Request a Quote Datasheet
Description
Impediance Matching Pad BNC plug(m) (50 Ohm) to BNC jack(f) (75 Ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22543737 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22543737
RF Coaxial Termination 22543737
Impediance Matching Pad BNC plug(m) (50 Ohm) to BNC jack(f) (75 Ohm)

Impediance Matching Pad BNC plug(m) (50 Ohm) to BNC jack(f) (75 Ohm)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 22543737
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
TERMINATION SMA-M 2W RoHS - TERM-2W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Power Cable Terminations - 110575-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details