Spectrum Control RF Coaxial Termination 3112-D

Description
Terminations 7/16 - DIN, DC - 7.5 GHz, 25 Watts
Request a Quote Datasheet
Description
Terminations 7/16 - DIN, DC - 7.5 GHz, 25 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Coaxial Termination
3112-D
RF Coaxial Termination 3112-D
Terminations 7/16 - DIN, DC - 7.5 GHz, 25 Watts

Terminations 7/16 - DIN, DC - 7.5 GHz, 25 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 3112-D
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o213003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 5W RoHS - TERM-5W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details