Spectrum Control 3202-NM Coaxial Terminations (Type N, 2 Watts, DC-2.5 GHz) 3202-NM

Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3202-NM Coaxial Terminations (Type N, 2 Watts, DC-2.5 GHz) - 3202-NM - APITech
Fairview, PA, United States
3202-NM Coaxial Terminations (Type N, 2 Watts, DC-2.5 GHz)
3202-NM
3202-NM Coaxial Terminations (Type N, 2 Watts, DC-2.5 GHz) 3202-NM
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet
RF Coaxial Termination - 3202-NM - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
3202-NM
RF Coaxial Termination 3202-NM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 3202-NM 3202-NM
Product Name 3202-NM Coaxial Terminations (Type N, 2 Watts, DC-2.5 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o218006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / BNC / RoHS - BTRM-75+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 1000 MHz
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details