Spectrum Control 1440 Coaxial Termination (Type N, 100 W, DC-6 GHz) 1440-3

Description
Compact Construction - Lowest size/power ratio. Low SWR Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product.
Request a Quote Datasheet
Description
Compact Construction - Lowest size/power ratio. Low SWR Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1440 Coaxial Termination (Type N, 100 W, DC-6 GHz) - 1440-3 - APITech
Fairview, PA, United States
1440 Coaxial Termination (Type N, 100 W, DC-6 GHz)
1440-3
1440 Coaxial Termination (Type N, 100 W, DC-6 GHz) 1440-3
Compact Construction - Lowest size/power ratio. Low SWR Rugged Construction - Quality connector with special high temperature support bead. Ideal for Wireless Applications. Weinschel Product.
  • Compact Construction - Lowest size/power ratio.
  • Low SWR
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Ideal for Wireless Applications.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1440-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1440-3
RF Coaxial Termination 1440-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1440-3 1440-3
Product Name 1440 Coaxial Termination (Type N, 100 W, DC-6 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2115006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coax Terminators - 1-221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers