Amphenol RF RF Coaxial Termination 202113

Description
BNC Terminator Plug
Request a Quote Datasheet
Description
BNC Terminator Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 202113 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
202113
RF Coaxial Termination 202113
BNC Terminator Plug

BNC Terminator Plug

Supplier's Site
RF Terminators - 202113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202113
RF Terminators 202113
RF Terminators BNC TERMINATOR PLUG HIGH PERFORMANCE

RF Terminators BNC TERMINATOR PLUG HIGH PERFORMANCE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 202113 202113
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2125018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT5005B-4×5 - KAT5005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations - NCT2605 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 5 watts
View Details