Spectrum Control 1467 Coaxial Termination (N, 3.5mm, DC-20 GHz, 50 W) 1467-4

Description
A Weinschel Product.
Request a Quote Datasheet
Description
A Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1467 Coaxial Termination (N, 3.5mm, DC-20 GHz, 50 W) - 1467-4 - APITech
Fairview, PA, United States
1467 Coaxial Termination (N, 3.5mm, DC-20 GHz, 50 W)
1467-4
1467 Coaxial Termination (N, 3.5mm, DC-20 GHz, 50 W) 1467-4
A Weinschel Product.

A Weinschel Product.

Supplier's Site Datasheet
RF Coaxial Termination - 1467-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1467-4
RF Coaxial Termination 1467-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1467-4 1467-4
Product Name 1467 Coaxial Termination (N, 3.5mm, DC-20 GHz, 50 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21500124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
SolderSleeve Shield Terminators - 327534-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details