Radiall, Inc. RF Coaxial Termination R404111000

Description
Radiall R404111000 RF Terminator
Request a Quote Datasheet
Description
Radiall R404111000 RF Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2967955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Radiall R404111000 RF Terminator

Radiall R404111000 RF Terminator

Supplier's Site
RF Coaxial Termination - R404111000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404111000
RF Coaxial Termination R404111000
BNC Male Coaxial Termination 4 GHz 1W 50 Ohms

BNC Male Coaxial Termination 4 GHz 1W 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category RF Terminations Electrical Terminations
Product Number 2967955 R404111000
Product Name RF Coaxial Termination
Connector Type Bnc BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211006S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details
KAT5005B-4×5 - KAT5005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations - NCT18K3 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 300 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details