Radiall RF Coaxial Termination R404522000

Description
N Male Coaxial Termination 18 GHz 6W
Request a Quote Datasheet
Description
N Male Coaxial Termination 18 GHz 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404522000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404522000
RF Coaxial Termination R404522000
N Male Coaxial Termination 18 GHz 6W

N Male Coaxial Termination 18 GHz 6W

Supplier's Site Datasheet
RF Terminators - R404522000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
R404522000
RF Terminators R404522000
RF Terminators TERMINATION NP M 18GHZ 6W

RF Terminators TERMINATION NP M 18GHZ 6W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number R404522000 R404522000
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified Coaxial Termination T2M-TV - T2M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 26500 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o2150006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 6000 MHz
View Details