Radiall RF Coaxial Termination R404132120

Description
N Female Coaxial Termination 4 GHz 1W 50 Ohms with Chain
Request a Quote Datasheet
Description
N Female Coaxial Termination 4 GHz 1W 50 Ohms with Chain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404132120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404132120
RF Coaxial Termination R404132120
N Female Coaxial Termination 4 GHz 1W 50 Ohms with Chain

N Female Coaxial Termination 4 GHz 1W 50 Ohms with Chain

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404132120
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213003S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT40R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details
 - 5464128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details