Winchester Interconnect RF Coaxial Termination 272A006

Description
100 W Male Terminator. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote
Description
100 W Male Terminator. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 272A006 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
272A006
RF Coaxial Termination 272A006
100 W Male Terminator. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

100 W Male Terminator. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 272A006
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Coaxial Termination - 5o21206N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
KAT27010C-4×5 - KAT27010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
 - 1938619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type BNC; BNC
Frequency Range 4000 MHz
View Details