Spectrum Control RF Coaxial Termination PCX075-F-100

Description
Series PCX High Power Coaxial Terminations. The PCX Series High Power Terminations are designed to dissipate RF power when mounted to a heat sink or chill plate. High stability thin film resistive elements on beryllium oxide substrates are used to insure stable VSWR performance over temperature and environmental conditions.
Request a Quote
Description
Series PCX High Power Coaxial Terminations. The PCX Series High Power Terminations are designed to dissipate RF power when mounted to a heat sink or chill plate. High stability thin film resistive elements on beryllium oxide substrates are used to insure stable VSWR performance over temperature and environmental conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - PCX075-F-100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
PCX075-F-100
RF Coaxial Termination PCX075-F-100
Series PCX High Power Coaxial Terminations. The PCX Series High Power Terminations are designed to dissipate RF power when mounted to a heat sink or chill plate. High stability thin film resistive elements on beryllium oxide substrates are used to insure stable VSWR performance over temperature and environmental conditions.

Series PCX High Power Coaxial Terminations. The PCX Series High Power Terminations are designed to dissipate RF power when mounted to a heat sink or chill plate. High stability thin film resistive elements on beryllium oxide substrates are used to insure stable VSWR performance over temperature and environmental conditions.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number PCX075-F-100
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination - 5o2120265S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details