HUBER+SUHNER AG RF Coaxial Termination 84028132

Description
SMA plug(m), 1W
Request a Quote
Description
SMA plug(m), 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 84028132 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
84028132
RF Coaxial Termination 84028132
SMA plug(m), 1W

SMA plug(m), 1W

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 84028132
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21206N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2610 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
Power Cable Terminations - 041753-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details