Spectrum Control RF Coaxial Termination 3070FC

Description
Terminations, Type N, up to 18 GHz, 2 Watts. With Chain.
Request a Quote Datasheet
Description
Terminations, Type N, up to 18 GHz, 2 Watts. With Chain.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 3070FC - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
3070FC
RF Coaxial Termination 3070FC
Terminations, Type N, up to 18 GHz, 2 Watts. With Chain.

Terminations, Type N, up to 18 GHz, 2 Watts. With Chain.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 3070FC
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

 - 1249149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2120265S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details