Spectrum Control 1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) M1459

Description
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
Request a Quote Datasheet
Description
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) - M1459 - APITech
Fairview, PA, United States
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W)
M1459
1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) M1459
High Performance - Precision Lab Grade Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector Low SWR Design Option Rugged Construction Weinschel Product
  • High Performance - Precision Lab Grade
  • Subminiature Size and Lightweight - All models areapproximately 0.5 inches long, and weigh less than 3grams with male connector
  • Low SWR Design Option
  • Rugged Construction
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - M1459 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
M1459
RF Coaxial Termination M1459
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number M1459 M1459
Product Name 1459 Precision Coaxial Termination (SMK, 2.92mm, DC-40 GHz, 2 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / SMA W/CAP & CHAIN/ RoHS - ANNE-50CN+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
Coax Cable Termination - 501703-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details