Spectrum Control 1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) 1427-3-LIM

Description
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) - 1427-3-LIM - APITech
Fairview, PA, United States
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W)
1427-3-LIM
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) 1427-3-LIM
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Quality connector with special high temperature support beads.
  • Low Intermodulation Option
  • 5 Kilowatts Peak Power
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1427-3-LIM - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1427-3-LIM
RF Coaxial Termination 1427-3-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1427-3-LIM 1427-3-LIM
Product Name 1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 10000 MHz 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o213003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM SMA-F DC-18GHz 1W RoHS - ANNEF-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details