Radiall RF Coaxial Termination R404012120

Description
1W 1 GHz BNC/Male Coaxial Termination with Chain
Request a Quote Datasheet
Description
1W 1 GHz BNC/Male Coaxial Termination with Chain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404012120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404012120
RF Coaxial Termination R404012120
1W 1 GHz BNC/Male Coaxial Termination with Chain

1W 1 GHz BNC/Male Coaxial Termination with Chain

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404012120
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
Coaxial Termination - 5o2130006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERMINATION SMA-M 2W RoHS - TERM-2W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details