Amphenol RF RF Coaxial Termination 132361

Description
SMA Terminator Jack
Request a Quote Datasheet
Description
SMA Terminator Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 132361 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
132361
RF Coaxial Termination 132361
SMA Terminator Jack

SMA Terminator Jack

Supplier's Site Datasheet
RF Terminators - 132361 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
132361
RF Terminators 132361
RF Terminators SMA FEMALE RESISTOR CAP 50 OHM

RF Terminators SMA FEMALE RESISTOR CAP 50 OHM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 132361 132361
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

KAT5005A-4×5 - KAT5005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o2120124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details