Amphenol RF RF Coaxial Termination 000-46650-75

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 000-46650-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
000-46650-75
RF Coaxial Termination 000-46650-75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Terminators - 000-46650-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
000-46650-75
RF Terminators 000-46650-75
RF Terminators 75 OHM TERMINATOR RESIS TERM CAP ADAPT

RF Terminators 75 OHM TERMINATOR RESIS TERM CAP ADAPT

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 000-46650-75 000-46650-75
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T4M - T4M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o2130006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; 7-16; N, 7/16
Frequency Range 0.0 to 6000 MHz
View Details