HUBER+SUHNER AG RF Coaxial Termination 22640680

Description
Standard Termination, Low Power. Product Configuration: Connector, TNC plug (male).
Request a Quote
Description
Standard Termination, Low Power. Product Configuration: Connector, TNC plug (male).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22640680 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22640680
RF Coaxial Termination 22640680
Standard Termination, Low Power. Product Configuration: Connector, TNC plug (male).

Standard Termination, Low Power. Product Configuration: Connector, TNC plug (male).

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 22640680
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT40R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
SolderSleeve Shield Terminators - 169750N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details