Radiall RF Coaxial Termination R404441000W

Description
BNC Male Standard Coaxial Terminations DC-1 GHz 1W
Request a Quote
Description
BNC Male Standard Coaxial Terminations DC-1 GHz 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404441000W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404441000W
RF Coaxial Termination R404441000W
BNC Male Standard Coaxial Terminations DC-1 GHz 1W

BNC Male Standard Coaxial Terminations DC-1 GHz 1W

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404441000W
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination - 5o2130003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERMINATION SMA-M 10W RoHS - TERM-10W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details