Radiall RF Coaxial Termination R401210005

Description
SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)
Request a Quote Datasheet
Description
SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R401210005 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R401210005
RF Coaxial Termination R401210005
SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)

SMT Termination: (AL2O3) DC-2.5 GHz 10W (True Surface Mount)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R401210005
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213003S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 50W RoHS - TERM-50W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
SolderSleeve Shield Terminators - 092965-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details