Spectrum Control 1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz) 1432-3-LIM

Description
Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Request a Quote Datasheet
Description
Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz) - 1432-3-LIM - APITech
Fairview, PA, United States
1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz)
1432-3-LIM
1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz) 1432-3-LIM
Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connector with special high temperature support bead. Weinschel Product.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1432-3-LIM - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1432-3-LIM
RF Coaxial Termination 1432-3-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1432-3-LIM 1432-3-LIM
Product Name 1432 Coaxial Termination (Type N, 150 W, DC-8.5 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 8500 MHz 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2120006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / SMA-M / 18GHZ RoHS - ANNE-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
Power Cable Terminations - 031901-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details