Radiall RF Coaxial Termination R404121120

Description
TNC Male Coaxial Termination 4 GHz 1W Z50 with Chain
Request a Quote Datasheet
Description
TNC Male Coaxial Termination 4 GHz 1W Z50 with Chain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404121120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404121120
RF Coaxial Termination R404121120
TNC Male Coaxial Termination 4 GHz 1W Z50 with Chain

TNC Male Coaxial Termination 4 GHz 1W Z50 with Chain

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404121120
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211003S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
SolderSleeve Shield Terminators - 326791-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details