Radiall RF Coaxial Termination R404105000

Description
SMB Female Termination 4 GHz 1W 50 Ohms
Request a Quote Datasheet
Description
SMB Female Termination 4 GHz 1W 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404105000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404105000
RF Coaxial Termination R404105000
SMB Female Termination 4 GHz 1W 50 Ohms

SMB Female Termination 4 GHz 1W 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404105000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o2125018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM SMP-F DC-18GHz RoHS - SMPF-TERM50+ - Mini-Circuits
Specs
Connector Type SMP
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details