Spectrum Control 1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W) 1455-4

Description
Low Cost Type N Connector - Interface dimensions per MIL-STD-348 Test connector. Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product.
Request a Quote Datasheet
Description
Low Cost Type N Connector - Interface dimensions per MIL-STD-348 Test connector. Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W) - 1455-4 - APITech
Fairview, PA, United States
1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W)
1455-4
1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W) 1455-4
Low Cost Type N Connector - Interface dimensions per MIL-STD-348 Test connector. Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability. Weinschel Product.
  • Low Cost Type N Connector - Interface dimensions per MIL-STD-348 Test connector.
  • Rugged Construction - Numerically controlled machining is used to produce high quality uniform parts with controlled concentricity and surface finishes. The result is excellent SWR repeatability.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - 1455-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1455-4
RF Coaxial Termination 1455-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1455-4 1455-4
Product Name 1455 General Purpose Coaxial Termination (Type N, DC-18 GHz, 2 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 18000 MHz 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213003S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM SMP-F DC-18GHz RoHS - SMPF-TERM50+ - Mini-Circuits
Specs
Connector Type SMP
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Power Cable Terminations - 337365-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details