Spectrum Control 1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W) 1426-3-LIM

Description
Rugged Construction - Quality connector with special high temperature support bead. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Request a Quote Datasheet
Description
Rugged Construction - Quality connector with special high temperature support bead. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W) - 1426-3-LIM - APITech
Fairview, PA, United States
1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W)
1426-3-LIM
1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W) 1426-3-LIM
Rugged Construction - Quality connector with special high temperature support bead. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
  • Rugged Construction - Quality connector with special high temperature support bead.
  • Low Intermodulation Option
  • 5 Kilowatts Peak Power
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1426-3-LIM - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1426-3-LIM
RF Coaxial Termination 1426-3-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1426-3-LIM 1426-3-LIM
Product Name 1426 Coaxial Termination (N, 2.92mm, DC-8.5 GHz, 50 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 8500 MHz 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2120124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 50W RoHS - TERM-50W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
SolderSleeve Shield Terminators - 153910-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details