Radiall RF Coaxial Termination R404110120

Description
BNC Male Coaxial Termination 8 GHz 1W 50 Ohms with Chain
Request a Quote Datasheet
Description
BNC Male Coaxial Termination 8 GHz 1W 50 Ohms with Chain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404110120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404110120
RF Coaxial Termination R404110120
BNC Male Coaxial Termination 8 GHz 1W 50 Ohms with Chain

BNC Male Coaxial Termination 8 GHz 1W 50 Ohms with Chain

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404110120
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2130003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERMINATION SMA-M 2W RoHS - TERM-2W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT4020 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
SolderSleeve Shield Terminators - 157323N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details