Spectrum Control 1477 Medium Power Coaxial Termination (SMK, DC-40 GHz, 10 W) 1477-2

Description
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
Request a Quote Datasheet
Description
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1477 Medium Power Coaxial Termination (SMK, DC-40 GHz, 10 W) - 1477-2 - APITech
Fairview, PA, United States
1477 Medium Power Coaxial Termination (SMK, DC-40 GHz, 10 W)
1477-2
1477 Medium Power Coaxial Termination (SMK, DC-40 GHz, 10 W) 1477-2
High Performance - Precision Lab Grade Compact Construction - Lowest size/power ratio Precision Injection Molded Connector Weinschel Product
  • High Performance - Precision Lab Grade
  • Compact Construction - Lowest size/power ratio
  • Precision Injection Molded Connector
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1477-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1477-2
RF Coaxial Termination 1477-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1477-2 1477-2
Product Name 1477 Medium Power Coaxial Termination (SMK, DC-40 GHz, 10 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Power Cable Terminations - 1-2819073-7 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details