Spectrum Control 3114D Coaxial Terminations (7/16 DIN, 50 Watts, DC- 7.5 GHz) 3114D

Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3114D Coaxial Terminations (7/16 DIN, 50 Watts, DC- 7.5 GHz) - 3114D - APITech
Fairview, PA, United States
3114D Coaxial Terminations (7/16 DIN, 50 Watts, DC- 7.5 GHz)
3114D
3114D Coaxial Terminations (7/16 DIN, 50 Watts, DC- 7.5 GHz) 3114D
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet
Downers Grove, IL, United States
RF Coaxial Termination
3114D
RF Coaxial Termination 3114D
Terminations 7/16 - DIN, up to 7.5 GHz, 50 Watts

Terminations 7/16 - DIN, up to 7.5 GHz, 50 Watts

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 3114D 3114D
Product Name 3114D Coaxial Terminations (7/16 DIN, 50 Watts, DC- 7.5 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2125018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM SMB-F DC-6GHz Au RoHS - ROSE-50+ - Mini-Circuits
Specs
Connector Type SMB
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
Terminations - NCT40R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details
SolderSleeve Shield Terminators - 169473-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details