Radiall RF Coaxial Termination R404571000

Description
TNC Male Coaxial Termination 18 GHz 12W
Request a Quote Datasheet
Description
TNC Male Coaxial Termination 18 GHz 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404571000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404571000
RF Coaxial Termination R404571000
TNC Male Coaxial Termination 18 GHz 12W

TNC Male Coaxial Termination 18 GHz 12W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404571000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 011709-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination 0.5W SMA - UIYCT05AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 8000 MHz
View Details
KAT27005B-4×5 - KAT27005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details