Spectrum Control 1418 Coaxial Termination (Type N, DC-18 GHz, 10 W) F1418

Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality Injection Molded Connector. Weinschel Product.
Request a Quote Datasheet
Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality Injection Molded Connector. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1418 Coaxial Termination (Type N, DC-18 GHz, 10 W) - F1418 - APITech
Fairview, PA, United States
1418 Coaxial Termination (Type N, DC-18 GHz, 10 W)
F1418
1418 Coaxial Termination (Type N, DC-18 GHz, 10 W) F1418
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Quality Injection Molded Connector. Weinschel Product.
  • Optimized for Wireless OEM and Test Applications.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Quality Injection Molded Connector.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - F1418 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
F1418
RF Coaxial Termination F1418
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number F1418 F1418
Product Name 1418 Coaxial Termination (Type N, DC-18 GHz, 10 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212018S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 10W RoHS - TERM-10W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
SolderSleeve Shield Terminators - 015105N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details