Richardson RFPD Datasheets for Coaxial Terminations

Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable.
Coaxial Terminations: Learn more

Page: 1 2
Product Name Notes
2.9mm Male Connector, DC to 40 GHz, 0.5 Watts, Chain Included
2.9mm Male Connector, DC to 40 GHz, 0.5 Watts
30 Watt Termination Load
300 Watt Terminations, Convection Cooled
50 Watt Termination Load
ATTENUATOR, N Type, 3 DB, 2 GHZ, 2W
BNC 75 OHM Male Termination, 75 Ohm 1/2; WATT; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon
BNC Male Termination 50 OHM, 1/2 WATT, 1.5 Ghz; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
BNC Male Termination with Chain 50 OHM, 1 WATT, 1.5 Ghz; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
BNC Male Termination with Chain 50 OHM, 1/2 WATT, 1.5 Ghz; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
SMA Male Termination, 1W, DC-18 GHz
SMA, DC to 6 GHz, 1 Watt
SMA, up to 18 GHz, 25Watts
Terminations 7/16 - DIN, up to 4.0 GHz, 300 Watts
Terminations, 2.9mm, DC - 40 GHz, 0.5 Watts. With Chain.
Terminations, Type N, DC - 18 GHz, 2 Watts. With Chain.

<< Prev