Spectrum Control 1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W) 1430-3

Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W) - 1430-3 - APITech
Fairview, PA, United States
1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W)
1430-3
1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W) 1430-3
Designed to meet environmental requirements of MIL-D-39030. Rugged injection molded connector. 1 Kilowatt Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Rugged injection molded connector.
  • 1 Kilowatt Peak Power
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1430-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1430-3
RF Coaxial Termination 1430-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1430-3 1430-3
Product Name 1430 Coaxial Termination (N, 3.5mm, DC-18 GHz, 50 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Frequency Range 0.0 to 18000 MHz 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213006S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / N-M W/CHAIN / RoHS - KARN-50CN+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
Terminations - NCT40R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details
SolderSleeve Shield Terminators - 153910-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details