HUBER+SUHNER AG RF Coaxial Termination 85026660

Description
MCX plug(m), 1W
Request a Quote
Description
MCX plug(m), 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 85026660 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
85026660
RF Coaxial Termination 85026660
MCX plug(m), 1W

MCX plug(m), 1W

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 85026660
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

50W 3GHz SMA Coaxial Termination - UIYCT50AS3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
KAT5005A-4×5 - KAT5005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details