Radiall RF Coaxial Termination R404285651

Description
SMA 2.9 Female Coaxial Termination DC-40 GHz
Request a Quote Datasheet
Description
SMA 2.9 Female Coaxial Termination DC-40 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404285651 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404285651
RF Coaxial Termination R404285651
SMA 2.9 Female Coaxial Termination DC-40 GHz

SMA 2.9 Female Coaxial Termination DC-40 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404285651
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2120000 - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type 7-16; 7/16
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details
Terminations - NCT26K1 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details
SolderSleeve Shield Terminators - 188458-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details