HUBER+SUHNER AG RF Coaxial Termination 22644916

Description
N plug(m) N jack(f), 0.5W feed through
Request a Quote Datasheet
Description
N plug(m) N jack(f), 0.5W feed through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22644916 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22644916
RF Coaxial Termination 22644916
N plug(m) N jack(f), 0.5W feed through

N plug(m) N jack(f), 0.5W feed through

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 22644916
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT4002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
SolderSleeve Shield Terminators - 004487-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details