Spectrum Control 1424 Coaxial Termination (Type N, DC-12.4 GHz, 5 W) 1424-4

Description
Quality Connectors - Choice of male or female N connector that mate nondestructively with connector manufactured in accordance with MIL-C-39012. Rugged Construction.
Request a Quote Datasheet
Description
Quality Connectors - Choice of male or female N connector that mate nondestructively with connector manufactured in accordance with MIL-C-39012. Rugged Construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1424 Coaxial Termination (Type N, DC-12.4 GHz, 5 W) - 1424-4 - APITech
Fairview, PA, United States
1424 Coaxial Termination (Type N, DC-12.4 GHz, 5 W)
1424-4
1424 Coaxial Termination (Type N, DC-12.4 GHz, 5 W) 1424-4
Quality Connectors - Choice of male or female N connector that mate nondestructively with connector manufactured in accordance with MIL-C-39012. Rugged Construction.
  • Quality Connectors - Choice of male or female N connector that mate nondestructively with connector manufactured in accordance with MIL-C-39012.
  • Rugged Construction.
Supplier's Site Datasheet
RF Coaxial Termination - 1424-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1424-4
RF Coaxial Termination 1424-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1424-4 1424-4
Product Name 1424 Coaxial Termination (Type N, DC-12.4 GHz, 5 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W N - UIYCT5AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination - 5o2150018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / SMA-M RP / 6GHZ RoHS - ANNE-50RP+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Power 1 watts
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details