Spectrum Control 1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) 1427-2

Description
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) - 1427-2 - APITech
Fairview, PA, United States
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W)
1427-2
1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) 1427-2
Designed to meet environmental requirements of MIL-D-39030. Quality connector with special high temperature support beads. Low Intermodulation Option 5 Kilowatts Peak Power Weinschel Product
  • Designed to meet environmental requirements of MIL-D-39030.
  • Quality connector with special high temperature support beads.
  • Low Intermodulation Option
  • 5 Kilowatts Peak Power
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1427-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1427-2
RF Coaxial Termination 1427-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1427-2 1427-2
Product Name 1427 Coaxial Termination (Type N, DC-10 GHz, 25 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T3FK - T3FK - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Power Cable Terminations - 2819073-7 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details