Radiall RF Coaxial Termination R404518000

Description
SMA Male Coaxial Termination 12.4 GHz 6W
Request a Quote Datasheet
Description
SMA Male Coaxial Termination 12.4 GHz 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404518000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404518000
RF Coaxial Termination R404518000
SMA Male Coaxial Termination 12.4 GHz 6W

SMA Male Coaxial Termination 12.4 GHz 6W

Supplier's Site Datasheet
RF Terminators - R404518000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
R404518000
RF Terminators R404518000
RF Terminators TERM SMA(M) 6 WATT DC-12.4GHz

RF Terminators TERM SMA(M) 6 WATT DC-12.4GHz

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number R404518000 R404518000
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Connector Type Cable
Mounting / Packaging Pcb mount
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
KAT27005B-4×5 - KAT27005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details